Vishay Intertechnology, Inc. RES 274K OHM 1/8W 1% AXIAL RNR55H2743FSRE6

Description
RES 274Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 274Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 274K OHM 1/8W 1% AXIAL - RNR55H2743FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 274K OHM 1/8W 1% AXIAL
RNR55H2743FSRE6
RES 274K OHM 1/8W 1% AXIAL RNR55H2743FSRE6
RES 274Kohm 1/8W 1% AXIAL

RES 274Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H2743FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H2743FSRE6-ND
Through Hole Resistors RNR55H2743FSRE6-ND
274 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

274 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55H2743FSRE6 RNR55H2743FSRE6-ND
Product Name RES 274K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 274000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details