Vishay Intertechnology, Inc. RES 24.3K OHM 1/8W 1% AXIAL RNR55H2432FSRSL

Description
RES 24.3Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 24.3Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.3K OHM 1/8W 1% AXIAL - RNR55H2432FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.3K OHM 1/8W 1% AXIAL
RNR55H2432FSRSL
RES 24.3K OHM 1/8W 1% AXIAL RNR55H2432FSRSL
RES 24.3Kohm 1/8W 1% AXIAL

RES 24.3Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H2432FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H2432FSRSL-ND
Through Hole Resistors RNR55H2432FSRSL-ND
24.3 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

24.3 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55H2432FSRSL RNR55H2432FSRSL-ND
Product Name RES 24.3K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C391J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers