Vishay Intertechnology, Inc. Res Metal Film 243 Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk RNR55H2430FRB14

Description
Res Metal Film 243 Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 243 Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 243 Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk - RNR55H2430FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 243 Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
RNR55H2430FRB14
Res Metal Film 243 Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk RNR55H2430FRB14
Res Metal Film 243 Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk

Res Metal Film 243 Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNR55H2430FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H2430FRB14-ND
Through Hole Resistors RNR55H2430FRB14-ND
243 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

243 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
Through Hole Resistors - RNR55H2430FRB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNR55H2430FRB14
Through Hole Resistors RNR55H2430FRB14
RES 243 OHM 1/8W 1% AXIAL

RES 243 OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNR55H2430FRB14 RNR55H2430FRB14-ND RNR55H2430FRB14
Product Name Res Metal Film 243 Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk Through Hole Resistors Through Hole Resistors
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.1250 watts 8 watts
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details