Vishay Intertechnology, Inc. RES 22.9K OHM 1/8W .5% AXIAL RNR55H2292DSRSL

Description
RES 22.9Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 22.9Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.9K OHM 1/8W .5% AXIAL - RNR55H2292DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.9K OHM 1/8W .5% AXIAL
RNR55H2292DSRSL
RES 22.9K OHM 1/8W .5% AXIAL RNR55H2292DSRSL
RES 22.9Kohm 1/8W .5% AXIAL

RES 22.9Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H2292DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H2292DSRSL-ND
Through Hole Resistors RNR55H2292DSRSL-ND
22.9 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

22.9 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55H2292DSRSL RNR55H2292DSRSL-ND
Product Name RES 22.9K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22900 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R363JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623714-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1500 ohms
Tolerance 5 +/- %
View Details