Vishay Intertechnology, Inc. RES 2.29K OHM 1/8W .1% AXIAL RNR55H2291BSRSL

Description
RES 2.29Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.29Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.29K OHM 1/8W .1% AXIAL - RNR55H2291BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.29K OHM 1/8W .1% AXIAL
RNR55H2291BSRSL
RES 2.29K OHM 1/8W .1% AXIAL RNR55H2291BSRSL
RES 2.29Kohm 1/8W .1% AXIAL

RES 2.29Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H2291BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H2291BSRSL-ND
Through Hole Resistors RNR55H2291BSRSL-ND
2.29 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

2.29 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55H2291BSRSL RNR55H2291BSRSL-ND
Product Name RES 2.29K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2290 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers