Vishay Intertechnology, Inc. RES 2.21K OHM 1/8W 1% AXIAL RNR55H2211FSBSL

Description
RES 2.21Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.21Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.21K OHM 1/8W 1% AXIAL - RNR55H2211FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.21K OHM 1/8W 1% AXIAL
RNR55H2211FSBSL
RES 2.21K OHM 1/8W 1% AXIAL RNR55H2211FSBSL
RES 2.21Kohm 1/8W 1% AXIAL

RES 2.21Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H2211FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H2211FSBSL-ND
Through Hole Resistors RNR55H2211FSBSL-ND
2.21 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

2.21 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55H2211FSBSL RNR55H2211FSBSL-ND
Product Name RES 2.21K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2210 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1445547 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers