Vishay Intertechnology, Inc. Through Hole Resistors RNR55H2151FMB14

Description
2.15 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote
Description
2.15 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RNR55H2151FMB14 is a through-hole metal film resistor from Lingto Electronic Limited, designed to meet the military specifications of MIL-PRF-55182. It features a resistance value of 2.15 kΩ with a power rating of 0.125 W at 70 °C and a maximum working voltage of 200 V. The resistor has a tolerance of ±1% and a temperature coefficient of ±50 ppm/°C, ensuring precision in various applications. This resistor operates within a temperature range of -65 °C to +175 °C and is constructed with a nickel-chrome alloy element and a high-purity ceramic core, encapsulated in a specially formulated epoxy for moisture protection. The leads are solder-coated copper, making them suitable for soldering and welding per military standards. The product is also characterized by low noise levels and verified failure rates, making it a reliable choice for military and high-reliability applications.

Datasheet Summary
Powered by GS/AI

The RNR55H2151FMB14 is a through-hole metal film resistor from Lingto Electronic Limited, designed to meet the military specifications of MIL-PRF-55182. It features a resistance value of 2.15 kΩ with a power rating of 0.125 W at 70 °C and a maximum working voltage of 200 V. The resistor has a tolerance of ±1% and a temperature coefficient of ±50 ppm/°C, ensuring precision in various applications. This resistor operates within a temperature range of -65 °C to +175 °C and is constructed with a nickel-chrome alloy element and a high-purity ceramic core, encapsulated in a specially formulated epoxy for moisture protection. The leads are solder-coated copper, making them suitable for soldering and welding per military standards. The product is also characterized by low noise levels and verified failure rates, making it a reliable choice for military and high-reliability applications.

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNR55H2151FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H2151FMB14-ND
Through Hole Resistors RNR55H2151FMB14-ND
2.15 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

2.15 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
RES 2.15K OHM 1/8W 1% AXIAL - RNR55H2151FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.15K OHM 1/8W 1% AXIAL
RNR55H2151FMB14
RES 2.15K OHM 1/8W 1% AXIAL RNR55H2151FMB14
RES 2.15Kohm 1/8W 1% AXIAL

RES 2.15Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H2151FMB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNR55H2151FMB14
Through Hole Resistors RNR55H2151FMB14
RES 2.15K OHM 1/8W 1% AXIAL

RES 2.15K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNR55H2151FMB14-ND RNR55H2151FMB14 RNR55H2151FMB14
Product Name Through Hole Resistors RES 2.15K OHM 1/8W 1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 1260418 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details