Vishay Intertechnology, Inc. RES 2.15K OHM 1/8W .5% AXIAL RNR55H2151DSRSL

Description
RES 2.15Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 2.15Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.15K OHM 1/8W .5% AXIAL - RNR55H2151DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.15K OHM 1/8W .5% AXIAL
RNR55H2151DSRSL
RES 2.15K OHM 1/8W .5% AXIAL RNR55H2151DSRSL
RES 2.15Kohm 1/8W .5% AXIAL

RES 2.15Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H2151DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H2151DSRSL-ND
Through Hole Resistors RNR55H2151DSRSL-ND
2.15 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

2.15 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55H2151DSRSL RNR55H2151DSRSL-ND
Product Name RES 2.15K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2150 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Surface Mount Resistors - 1691789 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details