Vishay Intertechnology, Inc. RES 21K OHM 1/8W 1% AXIAL RNR55H2102FSBSL

Description
RES 21Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 21Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21K OHM 1/8W 1% AXIAL - RNR55H2102FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21K OHM 1/8W 1% AXIAL
RNR55H2102FSBSL
RES 21K OHM 1/8W 1% AXIAL RNR55H2102FSBSL
RES 21Kohm 1/8W 1% AXIAL

RES 21Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H2102FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H2102FSBSL-ND
Through Hole Resistors RNR55H2102FSBSL-ND
21 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

21 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55H2102FSBSL RNR55H2102FSBSL-ND
Product Name RES 21K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 21000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details