Vishay Intertechnology, Inc. RES 21K OHM 1/8W .1% AXIAL RNR55H2102BSRSL

Description
RES 21Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 21Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21K OHM 1/8W .1% AXIAL - RNR55H2102BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21K OHM 1/8W .1% AXIAL
RNR55H2102BSRSL
RES 21K OHM 1/8W .1% AXIAL RNR55H2102BSRSL
RES 21Kohm 1/8W .1% AXIAL

RES 21Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H2102BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H2102BSRSL-ND
Through Hole Resistors RNR55H2102BSRSL-ND
21 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

21 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55H2102BSRSL RNR55H2102BSRSL-ND
Product Name RES 21K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 21000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1468302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details