Vishay Intertechnology, Inc. RES 210 OHM 1/8W 1% AXIAL RNR55H2100FSB14

Description
RES 210ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 210ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 210 OHM 1/8W 1% AXIAL - RNR55H2100FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 210 OHM 1/8W 1% AXIAL
RNR55H2100FSB14
RES 210 OHM 1/8W 1% AXIAL RNR55H2100FSB14
RES 210ohm 1/8W 1% AXIAL

RES 210ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H2100FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H2100FSB14-ND
Through Hole Resistors RNR55H2100FSB14-ND
210 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

210 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
Through Hole Resistors - RNR55H2100FSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNR55H2100FSB14
Through Hole Resistors RNR55H2100FSB14
RES 210 OHM 1/8W 1% AXIAL

RES 210 OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNR55H2100FSB14 RNR55H2100FSB14-ND RNR55H2100FSB14
Product Name RES 210 OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 210 ohms 210 ohms 210 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580284 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details