Vishay Intertechnology, Inc. RES 20K OHM 1/8W .5% AXIAL RNR55H2002DMRSL

Description
RES 20Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 20Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20K OHM 1/8W .5% AXIAL - RNR55H2002DMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20K OHM 1/8W .5% AXIAL
RNR55H2002DMRSL
RES 20K OHM 1/8W .5% AXIAL RNR55H2002DMRSL
RES 20Kohm 1/8W .5% AXIAL

RES 20Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H2002DMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H2002DMRSL-ND
Through Hole Resistors RNR55H2002DMRSL-ND
20 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

20 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55H2002DMRSL RNR55H2002DMRSL-ND
Product Name RES 20K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1260368 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details