Vishay Intertechnology, Inc. RES 200 OHM 1/8W 1% AXIAL RNR55H2000FSRSL

Description
RES 200ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 200ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200 OHM 1/8W 1% AXIAL - RNR55H2000FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 1/8W 1% AXIAL
RNR55H2000FSRSL
RES 200 OHM 1/8W 1% AXIAL RNR55H2000FSRSL
RES 200ohm 1/8W 1% AXIAL

RES 200ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H2000FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H2000FSRSL-ND
Through Hole Resistors RNR55H2000FSRSL-ND
200 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

200 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55H2000FSRSL RNR55H2000FSRSL-ND
Product Name RES 200 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200 ohms 200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.13 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details