Vishay Intertechnology, Inc. RES 196K OHM 1/8W .5% AXIAL RNR55H1963DPRSL

Description
RES 196Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 196Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 196K OHM 1/8W .5% AXIAL - RNR55H1963DPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 196K OHM 1/8W .5% AXIAL
RNR55H1963DPRSL
RES 196K OHM 1/8W .5% AXIAL RNR55H1963DPRSL
RES 196Kohm 1/8W .5% AXIAL

RES 196Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H1963DPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H1963DPRSL-ND
Through Hole Resistors RNR55H1963DPRSL-ND
196 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

196 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55H1963DPRSL RNR55H1963DPRSL-ND
Product Name RES 196K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 196000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2870 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details