Vishay Intertechnology, Inc. RES 19.6K OHM 1/8W .1% AXIAL RNR55H1962BSB14

Description
RES 19.6Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 19.6Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19.6K OHM 1/8W .1% AXIAL - RNR55H1962BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.6K OHM 1/8W .1% AXIAL
RNR55H1962BSB14
RES 19.6K OHM 1/8W .1% AXIAL RNR55H1962BSB14
RES 19.6Kohm 1/8W .1% AXIAL

RES 19.6Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H1962BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H1962BSB14-ND
Through Hole Resistors RNR55H1962BSB14-ND
19.6 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

19.6 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55H1962BSB14 RNR55H1962BSB14-ND
Product Name RES 19.6K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 19600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614949-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7870 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details