Vishay Intertechnology, Inc. Through Hole Resistors RNR55H1932BMB14

Description
19.3 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet
Description
19.3 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNR55H1932BMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H1932BMB14-ND
Through Hole Resistors RNR55H1932BMB14-ND
19.3 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

19.3 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
METAL FILM,19.3K,.1%,50PPM,M/1.0%,BULK - RNR55H1932BMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,19.3K,.1%,50PPM,M/1.0%,BULK
RNR55H1932BMB14
METAL FILM,19.3K,.1%,50PPM,M/1.0%,BULK RNR55H1932BMB14
METAL FILM,19.3K,.1%,50PPM ,M/1.0%,BULK

METAL FILM,19.3K,.1%,50PPM,M/1.0%,BULK

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNR55H1932BMB14-ND RNR55H1932BMB14
Product Name Through Hole Resistors METAL FILM,19.3K,.1%,50PPM,M/1.0%,BULK
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 to 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details