The RNR55H1872FSB14 is a through-hole metal film resistor from Lingto Electronic Limited, designed to meet the military specifications of MIL-PRF-55182. It features a resistance value of 18.7 kΩ, a power rating of 1/8W at 70 °C, and a tolerance of ±1%. This resistor operates effectively within a temperature range of -65 °C to +175 °C and has a maximum working voltage of 200V. The device exhibits a low noise level of -40 dB and a controlled temperature coefficient, ensuring precision in applications. The resistor is encapsulated in a specially formulated epoxy for enhanced moisture protection and is solderable and weldable, complying with MIL-STD-1276. It is suitable for use in military and high-reliability applications, making it a viable choice for engineers seeking dependable performance in demanding environments.
18.7 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
RES 18.7Kohm 1/8W 1% AXIAL
RES 18.7K OHM 1/8W 1% AXIAL
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RNR55H1872FSB14-ND | RNR55H1872FSB14 | RNR55H1872FSB14 |
| Product Name | Through Hole Resistors | RES 18.7K OHM 1/8W 1% AXIAL | Through Hole Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | ThroughHole |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |