Vishay Intertechnology, Inc. RES 1.87K OHM 1/8W .5% AXIAL RNR55H1871DSRSL

Description
RES 1.87Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 1.87Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.87K OHM 1/8W .5% AXIAL - RNR55H1871DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.87K OHM 1/8W .5% AXIAL
RNR55H1871DSRSL
RES 1.87K OHM 1/8W .5% AXIAL RNR55H1871DSRSL
RES 1.87Kohm 1/8W .5% AXIAL

RES 1.87Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H1871DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H1871DSRSL-ND
Through Hole Resistors RNR55H1871DSRSL-ND
1.87 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

1.87 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55H1871DSRSL RNR55H1871DSRSL-ND
Product Name RES 1.87K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1870 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1468298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers