Vishay Intertechnology, Inc. Res Metal Film 187 Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk RNR55H1870FMB14

Description
Res Metal Film 187 Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 187 Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 187 Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk - RNR55H1870FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 187 Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
RNR55H1870FMB14
Res Metal Film 187 Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk RNR55H1870FMB14
Res Metal Film 187 Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk

Res Metal Film 187 Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNR55H1870FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H1870FMB14-ND
Through Hole Resistors RNR55H1870FMB14-ND
187 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

187 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
Through Hole Resistors - RNR55H1870FMB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNR55H1870FMB14
Through Hole Resistors RNR55H1870FMB14
RES 187 OHM 1/8W 1% AXIAL

RES 187 OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNR55H1870FMB14 RNR55H1870FMB14-ND RNR55H1870FMB14
Product Name Res Metal Film 187 Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk Through Hole Resistors Through Hole Resistors
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.1250 watts 8 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers