Vishay Intertechnology, Inc. RES 1.82K OHM 1/8W 1% AXIAL RNR55H1821FRRSL

Description
RES 1.82Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.82Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.82K OHM 1/8W 1% AXIAL - RNR55H1821FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.82K OHM 1/8W 1% AXIAL
RNR55H1821FRRSL
RES 1.82K OHM 1/8W 1% AXIAL RNR55H1821FRRSL
RES 1.82Kohm 1/8W 1% AXIAL

RES 1.82Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H1821FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H1821FRRSL-ND
Through Hole Resistors RNR55H1821FRRSL-ND
1.82 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

1.82 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
Through Hole Resistors - RNR55H1821FRRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNR55H1821FRRSL
Through Hole Resistors RNR55H1821FRRSL
RES 1.82K OHM 1/8W 1% AXIAL

RES 1.82K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNR55H1821FRRSL RNR55H1821FRRSL-ND RNR55H1821FRRSL
Product Name RES 1.82K OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 1820 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1445518 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C563J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details