Vishay Intertechnology, Inc. RES 1.82K OHM 1/8W 1% AXIAL RNR55H1821FMBSL

Description
RES 1.82Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.82Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.82K OHM 1/8W 1% AXIAL - RNR55H1821FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.82K OHM 1/8W 1% AXIAL
RNR55H1821FMBSL
RES 1.82K OHM 1/8W 1% AXIAL RNR55H1821FMBSL
RES 1.82Kohm 1/8W 1% AXIAL

RES 1.82Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H1821FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H1821FMBSL-ND
Through Hole Resistors RNR55H1821FMBSL-ND
1.82 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

1.82 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
Through Hole Resistors - RNR55H1821FMBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNR55H1821FMBSL
Through Hole Resistors RNR55H1821FMBSL
RES 1.82K OHM 1/8W 1% AXIAL

RES 1.82K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNR55H1821FMBSL RNR55H1821FMBSL-ND RNR55H1821FMBSL
Product Name RES 1.82K OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 1820 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C226J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details