Vishay Intertechnology, Inc. RES 17.8K OHM 1/8W .1% AXIAL RNR55H1782BPB14

Description
RES 17.8Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 17.8Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.8K OHM 1/8W .1% AXIAL - RNR55H1782BPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.8K OHM 1/8W .1% AXIAL
RNR55H1782BPB14
RES 17.8K OHM 1/8W .1% AXIAL RNR55H1782BPB14
RES 17.8Kohm 1/8W .1% AXIAL

RES 17.8Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H1782BPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H1782BPB14-ND
Through Hole Resistors RNR55H1782BPB14-ND
17.8 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

17.8 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55H1782BPB14 RNR55H1782BPB14-ND
Product Name RES 17.8K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 17800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details