Vishay Intertechnology, Inc. Through Hole Resistors RNR55H1690FPB14

Description
169 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet
Description
169 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNR55H1690FPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H1690FPB14-ND
Through Hole Resistors RNR55H1690FPB14-ND
169 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

169 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
RES 169 OHM 1/8W 1% AXIAL - RNR55H1690FPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 169 OHM 1/8W 1% AXIAL
RNR55H1690FPB14
RES 169 OHM 1/8W 1% AXIAL RNR55H1690FPB14
RES 169ohm 1/8W 1% AXIAL

RES 169ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H1690FPB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNR55H1690FPB14
Through Hole Resistors RNR55H1690FPB14
RES 169 OHM 1/8W 1% AXIAL

RES 169 OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNR55H1690FPB14-ND RNR55H1690FPB14 RNR55H1690FPB14
Product Name Through Hole Resistors RES 169 OHM 1/8W 1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 169 ohms 169 ohms 169 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C512J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers