Vishay Intertechnology, Inc. Res Metal Film 16.7K Ohm 0.1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk RNR55H1672BMB14

Description
Res Metal Film 16.7K Ohm 0.1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 16.7K Ohm 0.1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 16.7K Ohm 0.1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk - RNR55H1672BMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 16.7K Ohm 0.1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
RNR55H1672BMB14
Res Metal Film 16.7K Ohm 0.1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk RNR55H1672BMB14
Res Metal Film 16.7K Ohm 0.1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk

Res Metal Film 16.7K Ohm 0.1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNR55H1672BMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H1672BMB14-ND
Through Hole Resistors RNR55H1672BMB14-ND
16.7 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

16.7 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55H1672BMB14 RNR55H1672BMB14-ND
Product Name Res Metal Film 16.7K Ohm 0.1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 to 1 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details