Vishay Intertechnology, Inc. RES 14.7K OHM 1/8W .1% AXIAL RNR55H1472BSB14

Description
RES 14.7Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 14.7Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.7K OHM 1/8W .1% AXIAL - RNR55H1472BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.7K OHM 1/8W .1% AXIAL
RNR55H1472BSB14
RES 14.7K OHM 1/8W .1% AXIAL RNR55H1472BSB14
RES 14.7Kohm 1/8W .1% AXIAL

RES 14.7Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H1472BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H1472BSB14-ND
Through Hole Resistors RNR55H1472BSB14-ND
14.7 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

14.7 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55H1472BSB14 RNR55H1472BSB14-ND
Product Name RES 14.7K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311294 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details