Vishay Intertechnology, Inc. RES 143 OHM 1/8W 1% AXIAL RNR55H1430FSBSL

Description
RES 143ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 143ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 143 OHM 1/8W 1% AXIAL - RNR55H1430FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 143 OHM 1/8W 1% AXIAL
RNR55H1430FSBSL
RES 143 OHM 1/8W 1% AXIAL RNR55H1430FSBSL
RES 143ohm 1/8W 1% AXIAL

RES 143ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H1430FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H1430FSBSL-ND
Through Hole Resistors RNR55H1430FSBSL-ND
143 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

143 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55H1430FSBSL RNR55H1430FSBSL-ND
Product Name RES 143 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 143 ohms 143 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1445499 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers