Vishay Intertechnology, Inc. RES 140K OHM 1/8W 1% AXIAL RNR55H1403FRB14

Description
RES 140Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 140Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 140K OHM 1/8W 1% AXIAL - RNR55H1403FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 140K OHM 1/8W 1% AXIAL
RNR55H1403FRB14
RES 140K OHM 1/8W 1% AXIAL RNR55H1403FRB14
RES 140Kohm 1/8W 1% AXIAL

RES 140Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H1403FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H1403FRB14-ND
Through Hole Resistors RNR55H1403FRB14-ND
140 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

140 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
Through Hole Resistors - RNR55H1403FRB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNR55H1403FRB14
Through Hole Resistors RNR55H1403FRB14
RES 140K OHM 1/8W 1% AXIAL

RES 140K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNR55H1403FRB14 RNR55H1403FRB14-ND RNR55H1403FRB14
Product Name RES 140K OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 140000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers