The RNR55H1402FSB14 is a through-hole metal film resistor from Lingto Electronic Limited, designed to meet the military specifications of MIL-PRF-55182. It features a power rating of 0.125W at 70°C and 0.10W at 125°C, with a resistance value of 14 kΩ and a tolerance of ±1%. The resistor operates effectively within a temperature range of -65°C to +175°C and has a maximum working voltage of 200V. This component exhibits a low noise level of -40 dB and a controlled temperature coefficient, making it suitable for precision applications. The resistor is encapsulated with a specially formulated epoxy for moisture protection and has solderable leads compliant with military standards. Additionally, it has a verified failure rate, ensuring reliability in critical applications. Engineers seeking a robust and reliable resistor for military or high-reliability applications may find this product suitable for their needs.
RES 14Kohm 1/8W 1% AXIAL
14 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
RES 14K OHM 1/8W 1% AXIAL
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RNR55H1402FSB14 | RNR55H1402FSB14-ND | RNR55H1402FSB14 |
| Product Name | RES 14K OHM 1/8W 1% AXIAL | Through Hole Resistors | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | ThroughHole |
| Resistance Range | 14000 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 8 watts | 0.1250 watts | 8 watts |
| Configuration | Single Resistor |