The RNR55H1400FMB14 is a through-hole metal film resistor from Lingto Electronic Limited, designed to meet the military specifications of MIL-PRF-55182. It features a power rating of 1/8W at 70°C and a maximum working voltage of 200V. The resistor has a resistance value of 140 ohms with a tolerance of ±1%. It operates effectively within a temperature range of -65°C to +175°C and has a low noise characteristic of -40 dB. The resistor is constructed with a vacuum-deposited nickel-chrome alloy element and encapsulated in a specially formulated epoxy compound for enhanced moisture protection. Additionally, it is solderable and weldable, complying with MIL-STD-1276. This product is suitable for applications requiring precision and reliability in harsh environments.
RES 140ohm 1/8W 1% AXIAL
140 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
RES 140 OHM 1/8W 1% AXIAL
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RNR55H1400FMB14 | RNR55H1400FMB14-ND | RNR55H1400FMB14 |
| Product Name | RES 140 OHM 1/8W 1% AXIAL | Through Hole Resistors | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | ThroughHole |
| Resistance Range | 140 ohms | 140 ohms | 140 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 8 watts | 0.1250 watts | 8 watts |
| Configuration | Single Resistor |