Vishay Intertechnology, Inc. RES 13.7K OHM 1/8W .1% AXIAL RNR55H1372BSB14

Description
RES 13.7Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 13.7Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.7K OHM 1/8W .1% AXIAL - RNR55H1372BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.7K OHM 1/8W .1% AXIAL
RNR55H1372BSB14
RES 13.7K OHM 1/8W .1% AXIAL RNR55H1372BSB14
RES 13.7Kohm 1/8W .1% AXIAL

RES 13.7Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H1372BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H1372BSB14-ND
Through Hole Resistors RNR55H1372BSB14-ND
13.7 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

13.7 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55H1372BSB14 RNR55H1372BSB14-ND
Product Name RES 13.7K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers