Vishay Intertechnology, Inc. RES 13.3K OHM 1/8W .5% AXIAL RNR55H1332DSRSL

Description
RES 13.3Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 13.3Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.3K OHM 1/8W .5% AXIAL - RNR55H1332DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.3K OHM 1/8W .5% AXIAL
RNR55H1332DSRSL
RES 13.3K OHM 1/8W .5% AXIAL RNR55H1332DSRSL
RES 13.3Kohm 1/8W .5% AXIAL

RES 13.3Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H1332DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H1332DSRSL-ND
Through Hole Resistors RNR55H1332DSRSL-ND
13.3 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

13.3 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55H1332DSRSL RNR55H1332DSRSL-ND
Product Name RES 13.3K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13300 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers