Vishay Intertechnology, Inc. RES 133 OHM 1/8W 1% AXIAL RNR55H1330FSB14

Description
RES 133ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 133ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 133 OHM 1/8W 1% AXIAL - RNR55H1330FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 133 OHM 1/8W 1% AXIAL
RNR55H1330FSB14
RES 133 OHM 1/8W 1% AXIAL RNR55H1330FSB14
RES 133ohm 1/8W 1% AXIAL

RES 133ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H1330FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H1330FSB14-ND
Through Hole Resistors RNR55H1330FSB14-ND
133 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

133 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
Through Hole Resistors - RNR55H1330FSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNR55H1330FSB14
Through Hole Resistors RNR55H1330FSB14
RES 133 OHM 1/8W 1% AXIAL

RES 133 OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNR55H1330FSB14 RNR55H1330FSB14-ND RNR55H1330FSB14
Product Name RES 133 OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 133 ohms 133 ohms 133 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C3R9J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details