Vishay Intertechnology, Inc. Through Hole Resistors RNR55H12R1BRR36

Description
12.1 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet
Description
12.1 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNR55H12R1BRR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H12R1BRR36-ND
Through Hole Resistors RNR55H12R1BRR36-ND
12.1 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

12.1 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
RES 12.1 OHM 1/8W .1% AXIAL - RNR55H12R1BRR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.1 OHM 1/8W .1% AXIAL
RNR55H12R1BRR36
RES 12.1 OHM 1/8W .1% AXIAL RNR55H12R1BRR36
RES 12.1ohm 1/8W .1% AXIAL

RES 12.1ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H12R1BRR36 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNR55H12R1BRR36
Through Hole Resistors RNR55H12R1BRR36
RES 12.1 OHM 1/8W .1% AXIAL

RES 12.1 OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNR55H12R1BRR36-ND RNR55H12R1BRR36 RNR55H12R1BRR36
Product Name Through Hole Resistors RES 12.1 OHM 1/8W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 12.1 ohms 12.1 ohms 12.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details