Vishay Intertechnology, Inc. RES 1.2M OHM 1/8W .1% AXIAL RNR55H1204BSBSL

Description
RES 1.2Mohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.2Mohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.2M OHM 1/8W .1% AXIAL - RNR55H1204BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2M OHM 1/8W .1% AXIAL
RNR55H1204BSBSL
RES 1.2M OHM 1/8W .1% AXIAL RNR55H1204BSBSL
RES 1.2Mohm 1/8W .1% AXIAL

RES 1.2Mohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H1204BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H1204BSBSL-ND
Through Hole Resistors RNR55H1204BSBSL-ND
1.2 MOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

1.2 MOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55H1204BSBSL RNR55H1204BSBSL-ND
Product Name RES 1.2M OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.20E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1070 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details