Vishay Intertechnology, Inc. RES 1.2M OHM 1/8W .1% AXIAL RNR55H1204BSB14

Description
RES 1.2Mohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.2Mohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.2M OHM 1/8W .1% AXIAL - RNR55H1204BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2M OHM 1/8W .1% AXIAL
RNR55H1204BSB14
RES 1.2M OHM 1/8W .1% AXIAL RNR55H1204BSB14
RES 1.2Mohm 1/8W .1% AXIAL

RES 1.2Mohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H1204BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H1204BSB14-ND
Through Hole Resistors RNR55H1204BSB14-ND
1.2 MOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

1.2 MOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55H1204BSB14 RNR55H1204BSB14-ND
Product Name RES 1.2M OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.20E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614937-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4530 ohms
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details