Vishay Intertechnology, Inc. RES 1.18K OHM 1/8W .5% AXIAL RNR55H1181DSBSL

Description
RES 1.18Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 1.18Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.18K OHM 1/8W .5% AXIAL - RNR55H1181DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.18K OHM 1/8W .5% AXIAL
RNR55H1181DSBSL
RES 1.18K OHM 1/8W .5% AXIAL RNR55H1181DSBSL
RES 1.18Kohm 1/8W .5% AXIAL

RES 1.18Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H1181DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H1181DSBSL-ND
Through Hole Resistors RNR55H1181DSBSL-ND
1.18 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

1.18 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55H1181DSBSL RNR55H1181DSBSL-ND
Product Name RES 1.18K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1180 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details