Vishay Intertechnology, Inc. RES 118 OHM 1/8W 1% AXIAL RNR55H1180FSBSL

Description
RES 118ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 118ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 118 OHM 1/8W 1% AXIAL - RNR55H1180FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 118 OHM 1/8W 1% AXIAL
RNR55H1180FSBSL
RES 118 OHM 1/8W 1% AXIAL RNR55H1180FSBSL
RES 118ohm 1/8W 1% AXIAL

RES 118ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H1180FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H1180FSBSL-ND
Through Hole Resistors RNR55H1180FSBSL-ND
118 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

118 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55H1180FSBSL RNR55H1180FSBSL-ND
Product Name RES 118 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 118 ohms 118 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C162J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details