Vishay Intertechnology, Inc. RES 11.3K OHM 1/8W 1% AXIAL RNR55H1132FSB14

Description
RES 11.3Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 11.3Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.3K OHM 1/8W 1% AXIAL - RNR55H1132FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.3K OHM 1/8W 1% AXIAL
RNR55H1132FSB14
RES 11.3K OHM 1/8W 1% AXIAL RNR55H1132FSB14
RES 11.3Kohm 1/8W 1% AXIAL

RES 11.3Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H1132FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H1132FSB14-ND
Through Hole Resistors RNR55H1132FSB14-ND
11.3 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

11.3 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
Through Hole Resistors - RNR55H1132FSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNR55H1132FSB14
Through Hole Resistors RNR55H1132FSB14
RES 11.3K OHM 1/8W 1% AXIAL

RES 11.3K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNR55H1132FSB14 RNR55H1132FSB14-ND RNR55H1132FSB14
Product Name RES 11.3K OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 11300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756943 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through-Hole Resistors - 1-1623708-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 6.80E7 ohms
View Details
2 suppliers