Vishay Intertechnology, Inc. RES 1.13K OHM 1/8W 1% AXIAL RNR55H1131FSBSL

Description
RES 1.13Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.13Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.13K OHM 1/8W 1% AXIAL - RNR55H1131FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.13K OHM 1/8W 1% AXIAL
RNR55H1131FSBSL
RES 1.13K OHM 1/8W 1% AXIAL RNR55H1131FSBSL
RES 1.13Kohm 1/8W 1% AXIAL

RES 1.13Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H1131FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H1131FSBSL-ND
Through Hole Resistors RNR55H1131FSBSL-ND
1.13 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

1.13 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
Through Hole Resistors - RNR55H1131FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNR55H1131FSBSL
Through Hole Resistors RNR55H1131FSBSL
RES 1.13K OHM 1/8W 1% AXIAL

RES 1.13K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNR55H1131FSBSL RNR55H1131FSBSL-ND RNR55H1131FSBSL
Product Name RES 1.13K OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 1130 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722224 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details