Vishay Intertechnology, Inc. RES 10.1 OHM 1/8W .1% AXIAL RNR55H10R1BRR36

Description
RES 10.1ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 10.1ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.1 OHM 1/8W .1% AXIAL - RNR55H10R1BRR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.1 OHM 1/8W .1% AXIAL
RNR55H10R1BRR36
RES 10.1 OHM 1/8W .1% AXIAL RNR55H10R1BRR36
RES 10.1ohm 1/8W .1% AXIAL

RES 10.1ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H10R1BRR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H10R1BRR36-ND
Through Hole Resistors RNR55H10R1BRR36-ND
10.1 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

10.1 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
Through Hole Resistors - RNR55H10R1BRR36 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNR55H10R1BRR36
Through Hole Resistors RNR55H10R1BRR36
RES 10.1 OHM 1/8W .1% AXIAL

RES 10.1 OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNR55H10R1BRR36 RNR55H10R1BRR36-ND RNR55H10R1BRR36
Product Name RES 10.1 OHM 1/8W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 10.1 ohms 10.1 ohms 10.1 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers