Vishay Intertechnology, Inc. RES 107K OHM 1/8W 1% AXIAL RNR55H1073FSRSL

Description
RES 107Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 107Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 107K OHM 1/8W 1% AXIAL - RNR55H1073FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 107K OHM 1/8W 1% AXIAL
RNR55H1073FSRSL
RES 107K OHM 1/8W 1% AXIAL RNR55H1073FSRSL
RES 107Kohm 1/8W 1% AXIAL

RES 107Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H1073FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H1073FSRSL-ND
Through Hole Resistors RNR55H1073FSRSL-ND
107 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

107 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
Through Hole Resistors - RNR55H1073FSRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNR55H1073FSRSL
Through Hole Resistors RNR55H1073FSRSL
RES 107K OHM 1/8W 1% AXIAL

RES 107K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNR55H1073FSRSL RNR55H1073FSRSL-ND RNR55H1073FSRSL
Product Name RES 107K OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 107000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R184JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers