Vishay Intertechnology, Inc. RES 107K OHM 1/8W 1% AXIAL RNR55H1073FSBSL

Description
RES 107Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 107Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 107K OHM 1/8W 1% AXIAL - RNR55H1073FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 107K OHM 1/8W 1% AXIAL
RNR55H1073FSBSL
RES 107K OHM 1/8W 1% AXIAL RNR55H1073FSBSL
RES 107Kohm 1/8W 1% AXIAL

RES 107Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H1073FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H1073FSBSL-ND
Through Hole Resistors RNR55H1073FSBSL-ND
107 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

107 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
Through Hole Resistors - RNR55H1073FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNR55H1073FSBSL
Through Hole Resistors RNR55H1073FSBSL
RES 107K OHM 1/8W 1% AXIAL

RES 107K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNR55H1073FSBSL RNR55H1073FSBSL-ND RNR55H1073FSBSL
Product Name RES 107K OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 107000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39000 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details