Vishay Intertechnology, Inc. Through Hole Resistors RNR55H1071FSB14

Description
1.07 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet
Description
1.07 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNR55H1071FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H1071FSB14-ND
Through Hole Resistors RNR55H1071FSB14-ND
1.07 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

1.07 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
RES 1.07K OHM 1/8W 1% AXIAL - RNR55H1071FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.07K OHM 1/8W 1% AXIAL
RNR55H1071FSB14
RES 1.07K OHM 1/8W 1% AXIAL RNR55H1071FSB14
RES 1.07Kohm 1/8W 1% AXIAL

RES 1.07Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H1071FSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNR55H1071FSB14
Through Hole Resistors RNR55H1071FSB14
RES 1.07K OHM 1/8W 1% AXIAL

RES 1.07K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNR55H1071FSB14-ND RNR55H1071FSB14 RNR55H1071FSB14
Product Name Through Hole Resistors RES 1.07K OHM 1/8W 1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details