Vishay Intertechnology, Inc. RES 1.05K OHM 1/8W .1% AXIAL RNR55H1051BSB14

Description
RES 1.05Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.05Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.05K OHM 1/8W .1% AXIAL - RNR55H1051BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.05K OHM 1/8W .1% AXIAL
RNR55H1051BSB14
RES 1.05K OHM 1/8W .1% AXIAL RNR55H1051BSB14
RES 1.05Kohm 1/8W .1% AXIAL

RES 1.05Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H1051BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H1051BSB14-ND
Through Hole Resistors RNR55H1051BSB14-ND
1.05 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

1.05 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55H1051BSB14 RNR55H1051BSB14-ND
Product Name RES 1.05K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1050 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1311317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details