Vishay Intertechnology, Inc. RES 102K OHM 1/8W .5% AXIAL RNR55H1023DSRSL

Description
RES 102Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 102Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 102K OHM 1/8W .5% AXIAL - RNR55H1023DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 102K OHM 1/8W .5% AXIAL
RNR55H1023DSRSL
RES 102K OHM 1/8W .5% AXIAL RNR55H1023DSRSL
RES 102Kohm 1/8W .5% AXIAL

RES 102Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H1023DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H1023DSRSL-ND
Through Hole Resistors RNR55H1023DSRSL-ND
102 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

102 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55H1023DSRSL RNR55H1023DSRSL-ND
Product Name RES 102K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 102000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers