Vishay Intertechnology, Inc. RES 1.02K OHM 1/8W .1% AXIAL RNR55H1021BSB14

Description
RES 1.02Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.02Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.02K OHM 1/8W .1% AXIAL - RNR55H1021BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.02K OHM 1/8W .1% AXIAL
RNR55H1021BSB14
RES 1.02K OHM 1/8W .1% AXIAL RNR55H1021BSB14
RES 1.02Kohm 1/8W .1% AXIAL

RES 1.02Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H1021BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H1021BSB14-ND
Through Hole Resistors RNR55H1021BSB14-ND
1.02 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

1.02 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55H1021BSB14 RNR55H1021BSB14-ND
Product Name RES 1.02K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1020 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C243J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details