Vishay Precision Group RES 1M OHM 1/8W 1% AXIAL RNR55H1004FRB14

Description
RES 1Mohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 1Mohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1M OHM 1/8W 1% AXIAL - RNR55H1004FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1M OHM 1/8W 1% AXIAL
RNR55H1004FRB14
RES 1M OHM 1/8W 1% AXIAL RNR55H1004FRB14
RES 1Mohm 1/8W 1% AXIAL

RES 1Mohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H1004FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H1004FRB14-ND
Through Hole Resistors RNR55H1004FRB14-ND
1 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

1 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,tan/nicr,1Mohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 16M4152 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,tan/nicr,1Mohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
16M4152
Resistor,tan/nicr,1Mohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 16M4152
Resistor,TaN/NiCr,1M Ohms,200WV,1+/-% Tol,-50,50ppm-TC

Resistor,TaN/NiCr,1MOhms,200WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNR55H1004FRB14 RNR55H1004FRB14-ND 16M4152
Product Name RES 1M OHM 1/8W 1% AXIAL Through Hole Resistors Resistor,tan/nicr,1Mohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.00E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 255000 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details