The RNR55H1003FPB14 is a through-hole metal film resistor from Lingto Electronic Limited, designed to meet the military specifications of MIL-PRF-55182. It features a resistance value of 100 kΩ with a power rating of 0.125 W at 70 °C and a maximum working voltage of 200 V. The resistor has a tolerance of ±1% and a temperature coefficient of ±50 ppm/°C, ensuring precision in various applications. This resistor operates effectively within a temperature range of -65 °C to +175 °C and is constructed with a vacuum-deposited nickel-chrome alloy element, providing low noise characteristics. The epoxy coating offers moisture protection, and the solderable leads comply with MIL-STD-1276, making it suitable for military and high-reliability applications. The product is also backed by a verified failure rate, ensuring reliability in critical environments.
RES 100Kohm 1/8W 1% AXIAL
100 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
RES 100K OHM 1/8W 1% AXIAL
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RNR55H1003FPB14 | RNR55H1003FPB14-ND | RNR55H1003FPB14 |
| Product Name | RES 100K OHM 1/8W 1% AXIAL | Through Hole Resistors | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | ThroughHole |
| Resistance Range | 100000 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 8 watts | 0.1250 watts | 8 watts |
| Configuration | Single Resistor |