Vishay Intertechnology, Inc. RES 100K OHM 1/8W .5% AXIAL RNR55H1003DMBSL

Description
RES 100Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 100Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100K OHM 1/8W .5% AXIAL - RNR55H1003DMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 1/8W .5% AXIAL
RNR55H1003DMBSL
RES 100K OHM 1/8W .5% AXIAL RNR55H1003DMBSL
RES 100Kohm 1/8W .5% AXIAL

RES 100Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H1003DMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H1003DMBSL-ND
Through Hole Resistors RNR55H1003DMBSL-ND
100 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

100 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55H1003DMBSL RNR55H1003DMBSL-ND
Product Name RES 100K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1364742 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C241J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details