Vishay Intertechnology, Inc. Res Metal Film 1K Ohm 0.5% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk RNR55H1001DMB14

Description
Res Metal Film 1K Ohm 0.5% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 1K Ohm 0.5% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 1K Ohm 0.5% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk - RNR55H1001DMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1K Ohm 0.5% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
RNR55H1001DMB14
Res Metal Film 1K Ohm 0.5% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk RNR55H1001DMB14
Res Metal Film 1K Ohm 0.5% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk

Res Metal Film 1K Ohm 0.5% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNR55H1001DMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H1001DMB14-ND
Through Hole Resistors RNR55H1001DMB14-ND
1 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

1 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55H1001DMB14 RNR55H1001DMB14-ND
Product Name Res Metal Film 1K Ohm 0.5% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 to 1 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details